ITT Cannon Circular Connector Assemblies MS3116F18-32S

Description
32 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
32 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1003-MS3116F18-32S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1003-MS3116F18-32S-ND
Circular Connector Assemblies 1003-MS3116F18-32S-ND
32 Position Circular Connector Plug, Female Sockets Solder Cup

32 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
 - ITT Cannon MS3116F18-32S - PEI-Genesis
Philadelphia, PA, United States
MS3116F18-32S

MS3116F18-32S

Buy Now
Mil Spec Circular Conn, Plug, 32P, 18-32; Military Specification Itt Cannon - 38P5637 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Plug, 32P, 18-32; Military Specification Itt Cannon
38P5637
Mil Spec Circular Conn, Plug, 32P, 18-32; Military Specification Itt Cannon 38P5637
MIL SPEC CIRCULAR CONN, PLUG, 32P, 18-32; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, PLUG, 32P, 18-32; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:32Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1003-MS3116F18-32S-ND ITT Cannon MS3116F18-32S 38P5637
Product Name Circular Connector Assemblies Mil Spec Circular Conn, Plug, 32P, 18-32; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A01S10D01B71DPG2A-A003 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details