ITT Cannon Circular Connector Assemblies MS3116E10-6P

Description
MS3116E10-6P
Request a Quote Datasheet
Description
MS3116E10-6P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3116E10-6P - PEI-Genesis
Philadelphia, PA, United States
MS3116E10-6P

MS3116E10-6P

Buy Now
Circular Connector Assemblies - 1200-1014-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1200-1014-ND
Circular Connector Assemblies 1200-1014-ND
6 Position Circular Connector Plug, Male Pins Solder Cup

6 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Mil Spec Circular Conn, Plug, 6P, 10-6; Military Specification Itt Cannon - 38P5601 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Plug, 6P, 10-6; Military Specification Itt Cannon
38P5601
Mil Spec Circular Conn, Plug, 6P, 10-6; Military Specification Itt Cannon 38P5601
MIL SPEC CIRCULAR CONN, PLUG, 6P, 10-6; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, PLUG, 6P, 10-6; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3116E10-6P 1200-1014-ND 38P5601
Product Name Circular Connector Assemblies Mil Spec Circular Conn, Plug, 6P, 10-6; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data