ITT Cannon Circular Connector Assemblies MS3112E8-3S

Description
3 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
3 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - IMS3112E8-3S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
IMS3112E8-3S-ND
Circular Connector Assemblies IMS3112E8-3S-ND
3 Position Circular Connector Receptacle, Female Sockets Solder Cup

3 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
 - ITT Cannon MS3112E8-3S - PEI-Genesis
Philadelphia, PA, United States
MS3112E8-3S

MS3112E8-3S

Buy Now
Circular Connector, Receptacle, Size 8, 3 Position, Box; Military Specification Itt Cannon - 88F2294 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 8, 3 Position, Box; Military Specification Itt Cannon
88F2294
Circular Connector, Receptacle, Size 8, 3 Position, Box; Military Specification Itt Cannon 88F2294
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 3 POSITION, BOX; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 8, 3 POSITION, BOX; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site
Mil Spec Circular Conn, Rcpt, 3P, 8-3; Military Specification Itt Cannon - 38P5571 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Rcpt, 3P, 8-3; Military Specification Itt Cannon
38P5571
Mil Spec Circular Conn, Rcpt, 3P, 8-3; Military Specification Itt Cannon 38P5571
MIL SPEC CIRCULAR CONN, RCPT, 3P, 8-3; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, RCPT, 3P, 8-3; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number IMS3112E8-3S-ND ITT Cannon MS3112E8-3S 88F2294 38P5571
Product Name Circular Connector Assemblies Circular Connector, Receptacle, Size 8, 3 Position, Box; Military Specification Itt Cannon Mil Spec Circular Conn, Rcpt, 3P, 8-3; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Mounting Panel Mount
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Coaxial Adapters - 2922A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details