ITT Cannon Circular Connector Assemblies MS3112E16-26S

Description
26 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
26 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - IMS3112E16-26S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
IMS3112E16-26S-ND
Circular Connector Assemblies IMS3112E16-26S-ND
26 Position Circular Connector Receptacle, Female Sockets Solder Cup

26 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
 - ITT Cannon MS3112E16-26S - PEI-Genesis
Philadelphia, PA, United States
MS3112E16-26S

MS3112E16-26S

Buy Now
Circular Connector, Receptacle, Size 16, 26 Position, Box; Military Specification Itt Cannon - 50B1400 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 16, 26 Position, Box; Military Specification Itt Cannon
50B1400
Circular Connector, Receptacle, Size 16, 26 Position, Box; Military Specification Itt Cannon 50B1400
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 26 POSITION, BOX; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 26 POSITION, BOX; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site
Mil Spec Circular Conn, Rcpt, 26P, 16-26; Military Specification Itt Cannon - 58AJ3221 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Rcpt, 26P, 16-26; Military Specification Itt Cannon
58AJ3221
Mil Spec Circular Conn, Rcpt, 26P, 16-26; Military Specification Itt Cannon 58AJ3221
MIL SPEC CIRCULAR CONN, RCPT, 26P, 16-26; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, RCPT, 26P, 16-26; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:26Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number IMS3112E16-26S-ND ITT Cannon MS3112E16-26S 50B1400 58AJ3221
Product Name Circular Connector Assemblies Circular Connector, Receptacle, Size 16, 26 Position, Box; Military Specification Itt Cannon Mil Spec Circular Conn, Rcpt, 26P, 16-26; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Mounting Panel Mount
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 3246186 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details