ITT Cannon Circular Connector Assemblies MS3112E14-5S

Description
5 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - MS3112E14-5SPG-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
MS3112E14-5SPG-ND
Circular Connector Assemblies MS3112E14-5SPG-ND
5 Position Circular Connector Receptacle, Female Sockets Solder Cup

5 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
 - ITT Cannon MS3112E14-5S - PEI-Genesis
Philadelphia, PA, United States
MS3112E14-5S

MS3112E14-5S

Buy Now
Mil Spec Circular Conn, Rcpt, 5P, 14-5; Military Specification Itt Cannon - 58AJ3220 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Rcpt, 5P, 14-5; Military Specification Itt Cannon
58AJ3220
Mil Spec Circular Conn, Rcpt, 5P, 14-5; Military Specification Itt Cannon 58AJ3220
MIL SPEC CIRCULAR CONN, RCPT, 5P, 14-5; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, RCPT, 5P, 14-5; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3112E14-5SPG-ND ITT Cannon MS3112E14-5S 58AJ3220
Product Name Circular Connector Assemblies Mil Spec Circular Conn, Rcpt, 5P, 14-5; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Panel Mount
Voltage Rating 1000 to 1400 volts
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® Retaining Pin- .094 x 1.125 - 111812P16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers