ITT Cannon Circular Connector Assemblies MS3112E10-6S

Description
KPT 6C 6#20 SKT RECP
Request a Quote Datasheet
Description
KPT 6C 6#20 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3112E10-6S - PEI-Genesis
Philadelphia, PA, United States
KPT 6C 6#20 SKT RECP

KPT 6C 6#20 SKT RECP

Buy Now
Circular Connector Assemblies - 1200-1259-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1200-1259-ND
Circular Connector Assemblies 1200-1259-ND
6 Position Circular Connector Receptacle, Female Sockets Solder Cup

6 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Mil Spec Circular Conn, Rcpt, 6P, 10-6; Military Specification Itt Cannon - 38P5537 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Circular Conn, Rcpt, 6P, 10-6; Military Specification Itt Cannon
38P5537
Mil Spec Circular Conn, Rcpt, 6P, 10-6; Military Specification Itt Cannon 38P5537
MIL SPEC CIRCULAR CONN, RCPT, 6P, 10-6; Military Specification:MIL-DT L-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

MIL SPEC CIRCULAR CONN, RCPT, 6P, 10-6; Military Specification:MIL-DTL-26482 Series I; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet

Supplier's Site
Circular Connector Assemblies - MS3112E10-6S - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Assemblies
MS3112E10-6S
Circular Connector Assemblies MS3112E10-6S
CONN RCPT 6POS BOX MNT W/SCKT

CONN RCPT 6POS BOX MNT W/SCKT

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3112E10-6S 1200-1259-ND 38P5537 MS3112E10-6S
Product Name Circular Connector Assemblies Mil Spec Circular Conn, Rcpt, 6P, 10-6; Military Specification Itt Cannon Circular Connector Assemblies
Gender Female / Jack
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Mounting Panel Mount Panel Mount
Voltage Rating 600 to 850 volts 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

Micro Connectors - 1.27mm pitch - EMM Series - Nicomatic North America
Specs
Connector Type Board to Board Connector; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector
Gender Male / Plug; Female / Jack
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
SMA Female Edge PCB Mount 12mm Threading with nut & Washer - ET-SFS-BH-EPC-12M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details