The EMM Series is a family of 1.27mm pitch micro connectors designed for harsh environments, meeting MIL-DTL-83513-G performance requirements. Available in straight and 90° configurations with through-hole and surface-mount options, the series supports 4 to 60 pins and accommodates cable AWG 24-30. Contacts feature gold-plated copper alloy with a secure wiping length, and the housing is molded from high-performance LCP composite. Fixing hardware is passivated stainless steel 300 series. Male contacts are internally protected, and 90° variants include back-side protection for alignment and durability.
Built for mission-critical performance, Nicomatic's connectors combine modularity, rugged reliability, and space-saving form factors. All solutions are AS9100 certified and engineered to meet or exceed military and aerospace specifications.
The EMM series offers a space-saving 1.27mm pitch solution, ideal for SWaP-optimized applications in aerospace, UAVs, and portable electronics.
Why Nicomatic?
AS9100 certified | Modular by design | Space-saving form factors | Harsh environment ready | Fast engineering support
Need help choosing the right solution? Contact our team to get started.
| Nicomatic North America | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | EMM Series |
| Product Name | Micro Connectors - 1.27mm pitch |
| Connector Type | Board to Board Connector; Micro Connector and Nano Connector; Military Connector; Modular Connector and RJ Connector; Wire to Board Connector |
| Gender | Male / Plug; Female / Jack |
| Geometry | Straight (optional feature); Right Angle (optional feature) |
| Termination | Thru hole and SMT terminations |