ITT Cannon Circular Connector, Plug, 28-21, Cable; Military Specification Itt Cannon MS3108R28-21SW

Description
ER 37C 37#16 SKT PLUG RTANG
Request a Quote
Description
ER 37C 37#16 SKT PLUG RTANG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 28-21, Cable, part number MS3108R28-21SW, is designed according to military specifications (MIL-DTL 5015 Series I). It features a right-angle plug shell style with a threaded coupling mechanism. The connector has 37 contacts of size 16, utilizing solder cup contact type with hard silver plating. This connector operates effectively within an ambient temperature range of -55°C to +125°C and has a contact rating of 22 A at +20 °C. It offers a high insulator resistance of over 1000 MΩ and can withstand a test voltage of 1600 Vrms. The connector is rated IP65 for dust and water resistance and has been tested for 500 hours of salt spray resistance. Constructed from aluminum alloy with olive drab chromate coating over cadmium plating, it is suitable for harsh environments. The connector supports a minimum of 500 mating cycles and has a coupling torque specification of 17 Nm maximum for closing. This product is ideal for applications requiring reliable performance in demanding conditions.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 28-21, Cable, part number MS3108R28-21SW, is designed according to military specifications (MIL-DTL 5015 Series I). It features a right-angle plug shell style with a threaded coupling mechanism. The connector has 37 contacts of size 16, utilizing solder cup contact type with hard silver plating. This connector operates effectively within an ambient temperature range of -55°C to +125°C and has a contact rating of 22 A at +20 °C. It offers a high insulator resistance of over 1000 MΩ and can withstand a test voltage of 1600 Vrms. The connector is rated IP65 for dust and water resistance and has been tested for 500 hours of salt spray resistance. Constructed from aluminum alloy with olive drab chromate coating over cadmium plating, it is suitable for harsh environments. The connector supports a minimum of 500 mating cycles and has a coupling torque specification of 17 Nm maximum for closing. This product is ideal for applications requiring reliable performance in demanding conditions.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3108R28-21SW - PEI-Genesis
Philadelphia, PA, United States
ER 37C 37#16 SKT PLUG RTANG

ER 37C 37#16 SKT PLUG RTANG

Buy Now
Circular Connector, Plug, 28-21, Cable; Military Specification Itt Cannon - 02K8461 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-21, Cable; Military Specification Itt Cannon
02K8461
Circular Connector, Plug, 28-21, Cable; Military Specification Itt Cannon 02K8461
CIRCULAR CONNECTOR, PLUG, 28-21, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:37Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-21, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:37Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3108R28-21SW 02K8461
Product Name Circular Connector, Plug, 28-21, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gender Male / Plug; Female / Jack
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details