ITT Cannon Circular Connector, Plug, 24-22, Cable; Military Specification Itt Cannon MS3108R24-22PW

Description
ER 4C 4#8 PIN PLUG RTANG
Request a Quote Datasheet
Description
ER 4C 4#8 PIN PLUG RTANG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3108R24-22PW - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#8 PIN PLUG RTANG

ER 4C 4#8 PIN PLUG RTANG

Buy Now
Circular Connector, Plug, 24-22, Cable; Military Specification Itt Cannon - 02K8436 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-22, Cable; Military Specification Itt Cannon
02K8436
Circular Connector, Plug, 24-22, Cable; Military Specification Itt Cannon 02K8436
CIRCULAR CONNECTOR, PLUG, 24-22, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-22, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3108R24-22PW 02K8436
Product Name Circular Connector, Plug, 24-22, Cable; Military Specification Itt Cannon
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector, Receptacle, 8 Position, Panel; Product Range Lemo - 12T6412 - Newark, An Avnet Company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Modular Connectors / Ethernet Connectors - 221T06F22 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting 6
View Details