ITT Cannon Circular Connector, Plug, 20-7, Cable; Military Specification Itt Cannon MS3108R20-7P

Description
ER 8C 8#16 SKT PLUG
Request a Quote Datasheet
Description
ER 8C 8#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
ER 8C 8#16 SKT PLUG

ER 8C 8#16 SKT PLUG

Buy Now
 - ITT Cannon MS3108R20-7P - PEI-Genesis
Philadelphia, PA, United States
ER 8C 8#16 PIN PLUG RTANG

ER 8C 8#16 PIN PLUG RTANG

Buy Now
Circular Connector, Plug, 20-7, Cable; Military Specification Itt Cannon - 02K8401 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-7, Cable; Military Specification Itt Cannon
02K8401
Circular Connector, Plug, 20-7, Cable; Military Specification Itt Cannon 02K8401
CIRCULAR CONNECTOR, PLUG, 20-7, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-7, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3108R20-7P ITT Cannon MS3108R20-7P 02K8401
Product Name Circular Connector, Plug, 20-7, Cable; Military Specification Itt Cannon
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers