ITT Cannon Circular Conn, Plug, 20-29, Cable; Military Specification Itt Cannon MS3108R20-29SZ

Description
ER 17C 17#16 SKT PLUG
Request a Quote Datasheet
Description
ER 17C 17#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3108R20-29SZ - PEI-Genesis
Philadelphia, PA, United States
ER 17C 17#16 SKT PLUG

ER 17C 17#16 SKT PLUG

Buy Now
Swedesboro, NJ, United States
ER 17C 17#16 SKT PLUG

ER 17C 17#16 SKT PLUG

Buy Now
Circular Conn, Plug, 20-29, Cable; Military Specification Itt Cannon - 13AC0289 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 20-29, Cable; Military Specification Itt Cannon
13AC0289
Circular Conn, Plug, 20-29, Cable; Military Specification Itt Cannon 13AC0289
CIRCULAR CONN, PLUG, 20-29, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:17Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, PLUG, 20-29, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:17Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet
Circular Connector, Plug, 20-29, Cable; Military Specification Itt Cannon - 02K8396 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-29, Cable; Military Specification Itt Cannon
02K8396
Circular Connector, Plug, 20-29, Cable; Military Specification Itt Cannon 02K8396
CIRCULAR CONNECTOR, PLUG, 20-29, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:17Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-29, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:17Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3108R20-29SZ MS3108R20-29SZ 13AC0289
Product Name Circular Conn, Plug, 20-29, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-13100TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Block Wire Ferrules - 2794.0-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
Din Rail, Channel - 2946-2001-1401-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 18 AWG
View Details