ITT Cannon Circular Conn, Plug, 20-29, Cable; Military Specification Itt Cannon MS3108R20-29P

Description
ER 17C 17#16 PIN PLUG
Request a Quote Datasheet
Description
ER 17C 17#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3108R20-29P - PEI-Genesis
Philadelphia, PA, United States
ER 17C 17#16 PIN PLUG

ER 17C 17#16 PIN PLUG

Buy Now
Swedesboro, NJ, United States
ER 17C 17#16 SKT PLUG

ER 17C 17#16 SKT PLUG

Buy Now
Circular Conn, Plug, 20-29, Cable; Military Specification Itt Cannon - 13AC0286 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 20-29, Cable; Military Specification Itt Cannon
13AC0286
Circular Conn, Plug, 20-29, Cable; Military Specification Itt Cannon 13AC0286
CIRCULAR CONN, PLUG, 20-29, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:17Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 20-29, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:17Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet
Circular Connector, Plug, 20-29, Cable; Military Specification Itt Cannon - 67H0825 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-29, Cable; Military Specification Itt Cannon
67H0825
Circular Connector, Plug, 20-29, Cable; Military Specification Itt Cannon 67H0825
CIRCULAR CONNECTOR, PLUG, 20-29, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:17Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-29, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:17Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3108R20-29P MS3108R20-29P 13AC0286 67H0825
Product Name Circular Conn, Plug, 20-29, Cable; Military Specification Itt Cannon Circular Connector, Plug, 20-29, Cable; Military Specification Itt Cannon
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data