ITT Cannon
Er 3C 3#12 Pin Plug Itt Cannon
MS3108R16-10PX
Description
ER 3C 3#12 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 3C 3#12 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Er 3C 3#12 Pin Plug Itt Cannon
31K4428
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon MS3108R16-10PX |
31K4428 |
|
Product Name
|
|
Er 3C 3#12 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Geometry
Straight
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
3 suppliers