ITT Cannon Circular Connector, Plug, 28-2, Cable; Military Specification Itt Cannon MS3108E28-2P

Description
ER 14C 12#16 2#12 SKT PLUG
Request a Quote Datasheet
Description
ER 14C 12#16 2#12 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3108E28-2P - PEI-Genesis
Philadelphia, PA, United States
ER 14C 12#16 2#12 SKT PLUG

ER 14C 12#16 2#12 SKT PLUG

Buy Now
Circular Connector, Plug, 28-2, Cable; Military Specification Itt Cannon - 02K8297 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-2, Cable; Military Specification Itt Cannon
02K8297
Circular Connector, Plug, 28-2, Cable; Military Specification Itt Cannon 02K8297
CIRCULAR CONNECTOR, PLUG, 28-2, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-2, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3108E28-2P 02K8297
Product Name Circular Connector, Plug, 28-2, Cable; Military Specification Itt Cannon
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10025026-30202PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
ALTH DIN Rail - 2511125 - Galco Industrial Electronics
Specs
Connector Type DIN Connector
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2001-1403-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers