ITT Cannon Circular Connector, Plug, 28-15, Cable; Military Specification Itt Cannon MS3108E28-15S

Description
ER 35C 35#16 SKT PLUG RTANG
Request a Quote Datasheet
Description
ER 35C 35#16 SKT PLUG RTANG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3108E28-15S - PEI-Genesis
Philadelphia, PA, United States
ER 35C 35#16 SKT PLUG RTANG

ER 35C 35#16 SKT PLUG RTANG

Buy Now
Circular Connector, Plug, 28-15, Cable; Military Specification Itt Cannon - 02K8289 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-15, Cable; Military Specification Itt Cannon
02K8289
Circular Connector, Plug, 28-15, Cable; Military Specification Itt Cannon 02K8289
CIRCULAR CONNECTOR, PLUG, 28-15, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:35Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-15, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:35Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3108E28-15S 02K8289
Product Name Circular Connector, Plug, 28-15, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9284GRN - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Turret
Mounting Panel Mount
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
MCX (M) R/A Connector for RG178 Cable - ET-MMRA-3 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details