ITT Cannon Circular Connector, Plug, 24-2, Cable; Military Specification Itt Cannon MS3108E24-2S

Description
ER 7C 7#12 SKT PLUG RTANG
Request a Quote Datasheet
Description
ER 7C 7#12 SKT PLUG RTANG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3108E24-2S - PEI-Genesis
Philadelphia, PA, United States
ER 7C 7#12 SKT PLUG RTANG

ER 7C 7#12 SKT PLUG RTANG

Buy Now
Circular Connector, Plug, 24-2, Cable; Military Specification Itt Cannon - 81H6672 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-2, Cable; Military Specification Itt Cannon
81H6672
Circular Connector, Plug, 24-2, Cable; Military Specification Itt Cannon 81H6672
CIRCULAR CONNECTOR, PLUG, 24-2, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-2, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3108E24-2S 81H6672
Product Name Circular Connector, Plug, 24-2, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190601 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details