ITT Cannon Circular Connector, Plug, 20-23, Cable; Military Specification Itt Cannon MS3108E20-23PX

Description
CIRCULAR CONNECTOR, PLUG, 20-23, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 20-23, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 20-23, Cable, part number MS3108E20-23PX, is designed to meet military specifications under the MIL-DTL 5015 Series. This connector features a right-angle plug shell style with a threaded coupling mechanism. It has a shell size of 20 and accommodates a contact arrangement of 20-23, with two size 8 solder cup contacts installed. The connector is constructed from an aluminum alloy shell with olive drab chromate coating over cadmium plating, ensuring durability and resistance to environmental factors. It operates effectively within a temperature range of -55°C to +125°C and is rated for a contact rating of 74 A at 20°C. The insulator material is neoprene, providing good insulation properties with an insulator resistance exceeding 1000 MΩ. This connector is rated for 500 mating cycles and has a salt spray resistance of 500 hours, making it suitable for harsh environments. It also features IP65 protection, ensuring resistance to dust and water ingress. The connector's design includes a coupling torque specification of 9 Nm maximum for closing and 0.7 Nm minimum for opening, along with a contact retention force of 80 N. Engineers considering this connector should note its robust construction and compliance with military standards, making it a reliable choice for demanding applications.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 20-23, Cable, part number MS3108E20-23PX, is designed to meet military specifications under the MIL-DTL 5015 Series. This connector features a right-angle plug shell style with a threaded coupling mechanism. It has a shell size of 20 and accommodates a contact arrangement of 20-23, with two size 8 solder cup contacts installed. The connector is constructed from an aluminum alloy shell with olive drab chromate coating over cadmium plating, ensuring durability and resistance to environmental factors. It operates effectively within a temperature range of -55°C to +125°C and is rated for a contact rating of 74 A at 20°C. The insulator material is neoprene, providing good insulation properties with an insulator resistance exceeding 1000 MΩ. This connector is rated for 500 mating cycles and has a salt spray resistance of 500 hours, making it suitable for harsh environments. It also features IP65 protection, ensuring resistance to dust and water ingress. The connector's design includes a coupling torque specification of 9 Nm maximum for closing and 0.7 Nm minimum for opening, along with a contact retention force of 80 N. Engineers considering this connector should note its robust construction and compliance with military standards, making it a reliable choice for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 20-23, Cable; Military Specification Itt Cannon - 81K3547 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-23, Cable; Military Specification Itt Cannon
81K3547
Circular Connector, Plug, 20-23, Cable; Military Specification Itt Cannon 81K3547
CIRCULAR CONNECTOR, PLUG, 20-23, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-23, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 81K3547
Product Name Circular Connector, Plug, 20-23, Cable; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Mil Spec Circular Connectors - 4108647 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details