ITT Cannon Circular Connector, Plug, 16S-1, Cable; Military Specification Itt Cannon MS3108E16S-1PW

Description
ER 7C 7#16S PIN PLUG
Request a Quote Datasheet
Description
ER 7C 7#16S PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3108E16S-1PW - PEI-Genesis
Philadelphia, PA, United States
ER 7C 7#16S PIN PLUG

ER 7C 7#16S PIN PLUG

Buy Now
Circular Connector, Plug, 16S-1, Cable; Military Specification Itt Cannon - 02K8161 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16S-1, Cable; Military Specification Itt Cannon
02K8161
Circular Connector, Plug, 16S-1, Cable; Military Specification Itt Cannon 02K8161
CIRCULAR CONNECTOR, PLUG, 16S-1, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 16S-1, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3108E16S-1PW 02K8161
Product Name Circular Connector, Plug, 16S-1, Cable; Military Specification Itt Cannon
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Plugs and Receptacles - 486-3-101-785-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
View Details
2 suppliers
Powerpole ® 15-45 Standard Housings Yellow - 1327G16-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers