ITT Cannon Circular Connector Plug, Size 16, 4 Position, Cable; Military Specification Itt Cannon MS3108E16-9P

Description
ER 4C 2#16 2#12 PIN PLUG
Request a Quote Datasheet
Description
ER 4C 2#16 2#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3108E16-9P - PEI-Genesis
Philadelphia, PA, United States
ER 4C 2#16 2#12 PIN PLUG

ER 4C 2#16 2#12 PIN PLUG

Buy Now
Circular Connector Plug, Size 16, 4 Position, Cable; Military Specification Itt Cannon - 31K4390 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 16, 4 Position, Cable; Military Specification Itt Cannon
31K4390
Circular Connector Plug, Size 16, 4 Position, Cable; Military Specification Itt Cannon 31K4390
CIRCULAR CONNECTOR PLUG, SIZE 16, 4 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 16, 4 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3108E16-9P 31K4390
Product Name Circular Connector Plug, Size 16, 4 Position, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Mini Receptacle - 888N-M5AF1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCS-MG-Z360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details