ITT Cannon Circular Connector Plug Size 14S, 3 Position, Cable; Military Specification Itt Cannon MS3108E14S-7SY

Description
ER 3C 3#16S SKT PLUG RTANG
Request a Quote
Description
ER 3C 3#16S SKT PLUG RTANG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 14S, 3 Position, Cable, part number MS3108E14S-7SY, is designed for military applications in accordance with MIL-DTL 5015 specifications. It features a right-angle plug shell style with a threaded coupling mechanism. The connector has three contacts of size 16S, utilizing solder cup contact type with hard silver plating. The connector is rated for a maximum contact current of 22 A at +20 °C and has a contact resistance of 6 mΩ. It operates effectively within an ambient temperature range of -55°C to +125°C and has an insulator resistance exceeding 1000 MΩ. The connector is rated for a test voltage of 1600 Vrms and is IP65 rated for dust and water resistance. Constructed from aluminum alloy with olive drab chromate coating over cadmium plating, it is designed for durability, including 500 hours of salt spray resistance and a minimum of 500 mating cycles. The insulator and grommet are made from neoprene, ensuring reliable performance in various environmental conditions.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 14S, 3 Position, Cable, part number MS3108E14S-7SY, is designed for military applications in accordance with MIL-DTL 5015 specifications. It features a right-angle plug shell style with a threaded coupling mechanism. The connector has three contacts of size 16S, utilizing solder cup contact type with hard silver plating. The connector is rated for a maximum contact current of 22 A at +20 °C and has a contact resistance of 6 mΩ. It operates effectively within an ambient temperature range of -55°C to +125°C and has an insulator resistance exceeding 1000 MΩ. The connector is rated for a test voltage of 1600 Vrms and is IP65 rated for dust and water resistance. Constructed from aluminum alloy with olive drab chromate coating over cadmium plating, it is designed for durability, including 500 hours of salt spray resistance and a minimum of 500 mating cycles. The insulator and grommet are made from neoprene, ensuring reliable performance in various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3108E14S-7SY - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#16S SKT PLUG RTANG

ER 3C 3#16S SKT PLUG RTANG

Buy Now
Circular Connector Plug Size 14S, 3 Position, Cable; Military Specification Itt Cannon - 22M1425 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14S, 3 Position, Cable; Military Specification Itt Cannon
22M1425
Circular Connector Plug Size 14S, 3 Position, Cable; Military Specification Itt Cannon 22M1425
CIRCULAR CONNECTOR PLUG SIZE 14S, 3 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:ThreadedRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14S, 3 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Socket; Coupling Style:ThreadedRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3108E14S-7SY 22M1425
Product Name Circular Connector Plug Size 14S, 3 Position, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Industrial Circular Connectors - 2854988 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details