ITT Cannon Circular Connector Plug Size 20, 14 Position, Cable; Military Specification Itt Cannon MS3108A20-27P-RES

Description
ER 14C 14#16 SKT PLUG
Request a Quote Datasheet
Description
ER 14C 14#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3108A20-27P-RES - PEI-Genesis
Philadelphia, PA, United States
ER 14C 14#16 SKT PLUG

ER 14C 14#16 SKT PLUG

Buy Now
Circular Connector Plug Size 20, 14 Position, Cable; Military Specification Itt Cannon - 19M4571 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 14 Position, Cable; Military Specification Itt Cannon
19M4571
Circular Connector Plug Size 20, 14 Position, Cable; Military Specification Itt Cannon 19M4571
CIRCULAR CONNECTOR PLUG SIZE 20, 14 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 14 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3108A20-27P-RES 19M4571
Product Name Circular Connector Plug Size 20, 14 Position, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Industrial Circular Connectors - 3246259 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details