ITT CANNON
MS3106R36-10S -- ER 48C 48#16 PIN PLUG ITT CANNON
ITT Cannon
Er 48C 48#16 Pin Plug Itt Cannon
MS3106R36-10S
Description
ER 48C 48#16 PIN PLUG
Description
ER 48C 48#16 PIN PLUG
Suppliers
Er 48C 48#16 Pin Plug Itt Cannon
02K8122
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
02K8122 |
|
Product Name
|
Er 48C 48#16 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
Contact Size (AWG)
22 AWG
View Details
Douglas Electrical Components
Connector Type
USB
Voltage Rating
1000 volts
Current Rating
105.0 amps
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug
Geometry
Straight
View Details