ITT Cannon Circular Connector Plug, Size 28, 6 Position, Cable; Military Specification Itt Cannon MS3106F28-22PF187

Description
ER 6C 3#4 3#16 PIN PLUG
Request a Quote Datasheet
Description
ER 6C 3#4 3#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106F28-22PF187 - PEI-Genesis
Philadelphia, PA, United States
ER 6C 3#4 3#16 PIN PLUG

ER 6C 3#4 3#16 PIN PLUG

Buy Now
Circular Connector Plug, Size 28, 6 Position, Cable; Military Specification Itt Cannon - 25K7735 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 28, 6 Position, Cable; Military Specification Itt Cannon
25K7735
Circular Connector Plug, Size 28, 6 Position, Cable; Military Specification Itt Cannon 25K7735
CIRCULAR CONNECTOR PLUG, SIZE 28, 6 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 28, 6 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106F28-22PF187 25K7735
Product Name Circular Connector Plug, Size 28, 6 Position, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

 - 222C26M16 - Powell Electronics, Inc.
Nicomatic North America
View Details
SIM Card Connector Push Type 8 Pin Metal Body AT - ET-SIM8PPT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
XC4 DIN Medium/High-Current Connectors - XC4E-3212 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details