ITT Cannon Circular Connector, Plug, 28-21, Cable; Military Specification Itt Cannon MS3106F28-21SW

Description
ER 37C 37#16 SKT PLUG
Request a Quote Datasheet
Description
ER 37C 37#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106F28-21SW - PEI-Genesis
Philadelphia, PA, United States
ER 37C 37#16 SKT PLUG

ER 37C 37#16 SKT PLUG

Buy Now
Swedesboro, NJ, United States
ER 37C 37#16 SKT PLUG

ER 37C 37#16 SKT PLUG

Buy Now
Circular Connector, Plug, 28-21, Cable; Military Specification Itt Cannon - 27C9876 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-21, Cable; Military Specification Itt Cannon
27C9876
Circular Connector, Plug, 28-21, Cable; Military Specification Itt Cannon 27C9876
CIRCULAR CONNECTOR, PLUG, 28-21, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-21, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106F28-21SW MS3106F28-21SW 27C9876
Product Name Circular Connector, Plug, 28-21, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

BrightConnX™ Rugged MRD - MRDAR03M15000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination Solder Cup
Voltage Rating 125 volts
View Details
3 suppliers
Din Rail, Channel - 2946-2000-2258-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers