ITT Cannon Circular Connector, Plug, 28-20, Cable; Military Specification Itt Cannon MS3106F28-20SX

Description
ER 14C 4#16 10#12 SKT PLUG
Request a Quote
Description
ER 14C 4#16 10#12 SKT PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 28-20, Cable, part number MS3106F28-20SX, is designed according to military specifications MIL-DTL 5015 Series I. It features a straight plug shell style with a threaded coupling mechanism. The connector has a total of 14 contacts, including 10 size 12 solder cup contacts and 4 size 16 solder cup contacts. Constructed from aluminum alloy with olive drab chromate coating over cadmium plating, it offers durability and resistance to environmental factors, including 500 hours of salt spray resistance. The operating temperature range is from -55°C to +125°C (-67°F to 257°F), making it suitable for harsh conditions. The connector has a contact rating of 22 A at +20°C for size 15/15S/16/16S contacts and 41 A for size 25/12 contacts. It also features a high insulator resistance of over 1000 MΩ and a test voltage of 1600 Vrms. The connector is rated IP65 for ingress protection, ensuring it is dust-tight and protected against water jets. With a minimum of 500 mating cycles and a coupling torque specification, this connector is designed for reliable performance in demanding applications.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 28-20, Cable, part number MS3106F28-20SX, is designed according to military specifications MIL-DTL 5015 Series I. It features a straight plug shell style with a threaded coupling mechanism. The connector has a total of 14 contacts, including 10 size 12 solder cup contacts and 4 size 16 solder cup contacts. Constructed from aluminum alloy with olive drab chromate coating over cadmium plating, it offers durability and resistance to environmental factors, including 500 hours of salt spray resistance. The operating temperature range is from -55°C to +125°C (-67°F to 257°F), making it suitable for harsh conditions. The connector has a contact rating of 22 A at +20°C for size 15/15S/16/16S contacts and 41 A for size 25/12 contacts. It also features a high insulator resistance of over 1000 MΩ and a test voltage of 1600 Vrms. The connector is rated IP65 for ingress protection, ensuring it is dust-tight and protected against water jets. With a minimum of 500 mating cycles and a coupling torque specification, this connector is designed for reliable performance in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106F28-20SX - PEI-Genesis
Philadelphia, PA, United States
ER 14C 4#16 10#12 SKT PLUG

ER 14C 4#16 10#12 SKT PLUG

Buy Now
Circular Connector, Plug, 28-20, Cable; Military Specification Itt Cannon - 02K7865 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-20, Cable; Military Specification Itt Cannon
02K7865
Circular Connector, Plug, 28-20, Cable; Military Specification Itt Cannon 02K7865
CIRCULAR CONNECTOR, PLUG, 28-20, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-20, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:14Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106F28-20SX 02K7865
Product Name Circular Connector, Plug, 28-20, Cable; Military Specification Itt Cannon
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products