ITT Cannon Circular Conn, Plug, 28-11, Cable; Military Specification Itt Cannon MS3106F28-11P

Description
ER 22C 18#16 4#12 PIN PLUG
Request a Quote Datasheet
Description
ER 22C 18#16 4#12 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106F28-11P - PEI-Genesis
Philadelphia, PA, United States
ER 22C 18#16 4#12 PIN PLUG

ER 22C 18#16 4#12 PIN PLUG

Buy Now
Circular Conn, Plug, 28-11, Cable; Military Specification Itt Cannon - 13AC0192 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 28-11, Cable; Military Specification Itt Cannon
13AC0192
Circular Conn, Plug, 28-11, Cable; Military Specification Itt Cannon 13AC0192
CIRCULAR CONN, PLUG, 28-11, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 28-11, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site
Circular Connector, Plug, 28-11, Cable; Military Specification Itt Cannon - 67H0791 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-11, Cable; Military Specification Itt Cannon
67H0791
Circular Connector, Plug, 28-11, Cable; Military Specification Itt Cannon 67H0791
CIRCULAR CONNECTOR, PLUG, 28-11, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-11, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106F28-11P 13AC0192
Product Name Circular Conn, Plug, 28-11, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Interconnect Input/Output Connectors - Circular Connectors Type 849-02 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
50 Ohm SMA Connector, SMA 90° Plug - 110207 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Backplane Twinax Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board to Board Connector; Coaxial Connector
View Details