ITT Cannon Er 1C 1#0 Skt Plug Rohs Compliant Itt Cannon MS3106F22-7S

Description
ER 1C 1#0 SKT PLUG ROHS COMPLIANT: NO
Description
ER 1C 1#0 SKT PLUG ROHS COMPLIANT: NO

Suppliers

Company
Product
Description
Supplier Links
Er 1C 1#0 Skt Plug Rohs Compliant Itt Cannon - 02K7812 - Newark, An Avnet Company
Chicago, IL, United States
Er 1C 1#0 Skt Plug Rohs Compliant Itt Cannon
02K7812
Er 1C 1#0 Skt Plug Rohs Compliant Itt Cannon 02K7812
ER 1C 1#0 SKT PLUG ROHS COMPLIANT: NO

ER 1C 1#0 SKT PLUG ROHS COMPLIANT: NO

Supplier's Site
Connector Circular Straight Plug 01Ct Socket Itt Cannon - 50AJ5519 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Straight Plug 01Ct Socket Itt Cannon
50AJ5519
Connector Circular Straight Plug 01Ct Socket Itt Cannon 50AJ5519
CONNECTOR CIRCULAR STRAIGHT PLUG 01CT SOCKET

CONNECTOR CIRCULAR STRAIGHT PLUG 01CT SOCKET

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 02K7812 50AJ5519
Product Name Er 1C 1#0 Skt Plug Rohs Compliant Itt Cannon Connector Circular Straight Plug 01Ct Socket Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Off-The-Shelf Connectors - 1mm pitch - AMM Series - Nicomatic North America
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2921A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details