ITT Cannon Circular Connector, Plug, 18-4, Cable; Military Specification Itt Cannon MS3106F18-4PF187

Description
ER 4C 4#16 SKT PLUG
Request a Quote Datasheet
Description
ER 4C 4#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106F18-4PF187 - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#16 SKT PLUG

ER 4C 4#16 SKT PLUG

Buy Now
Circular Connector, Plug, 18-4, Cable; Military Specification Itt Cannon - 27X0310 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 18-4, Cable; Military Specification Itt Cannon
27X0310
Circular Connector, Plug, 18-4, Cable; Military Specification Itt Cannon 27X0310
CIRCULAR CONNECTOR, PLUG, 18-4, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 18-4, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106F18-4PF187 27X0310
Product Name Circular Connector, Plug, 18-4, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-1589055-7 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Quick Connects, Quick Disconnect Connectors - 36-1228-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
4 suppliers