ITT Cannon Circular Connector Plug Size 16S, 5 Position, Cable; Military Specification Itt Cannon MS3106F16S-8SX

Description
ER 5C 5#16S SKT PLUG
Request a Quote
Description
ER 5C 5#16S SKT PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 16S, 5 Position, Cable is designed to meet military specifications under the MIL-DTL 5015 Series. It features a straight plug shell style with a threaded coupling mechanism. The connector has five solder cup contacts, rated for a maximum current of 22 A at +20 °C, and a contact resistance of 6 mΩ. Constructed from aluminum alloy with olive drab chromate coating over cadmium plating, it is built for durability and resistance, including a salt spray resistance of 500 hours. The operating temperature range is from -55°C to +125°C, making it suitable for harsh environments. The connector also has an insulator resistance greater than 1000 MΩ and a test voltage of 1600 Vrms. With a minimum of 500 mating cycles and a coupling torque specification, this connector is designed for reliable performance in demanding applications.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 16S, 5 Position, Cable is designed to meet military specifications under the MIL-DTL 5015 Series. It features a straight plug shell style with a threaded coupling mechanism. The connector has five solder cup contacts, rated for a maximum current of 22 A at +20 °C, and a contact resistance of 6 mΩ. Constructed from aluminum alloy with olive drab chromate coating over cadmium plating, it is built for durability and resistance, including a salt spray resistance of 500 hours. The operating temperature range is from -55°C to +125°C, making it suitable for harsh environments. The connector also has an insulator resistance greater than 1000 MΩ and a test voltage of 1600 Vrms. With a minimum of 500 mating cycles and a coupling torque specification, this connector is designed for reliable performance in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106F16S-8SX - PEI-Genesis
Philadelphia, PA, United States
ER 5C 5#16S SKT PLUG

ER 5C 5#16S SKT PLUG

Buy Now
Swedesboro, NJ, United States
ER 5C 5#16S SKT PLUG

ER 5C 5#16S SKT PLUG

Buy Now
Circular Connector Plug Size 16S, 5 Position, Cable; Military Specification Itt Cannon - 02K7703 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16S, 5 Position, Cable; Military Specification Itt Cannon
02K7703
Circular Connector Plug Size 16S, 5 Position, Cable; Military Specification Itt Cannon 02K7703
CIRCULAR CONNECTOR PLUG SIZE 16S, 5 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16S, 5 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106F16S-8SX MS3106F16S-8SX 02K7703
Product Name Circular Connector Plug Size 16S, 5 Position, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Straight Plug - 150108 - PIC Wire & Cable
Specs
Geometry Straight
View Details
Circular Connector Assemblies - 2262-A22052-002-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details