The Circular Connector, Plug, 14S-9, Cable, part number MS3106F14S-9PY, is designed to meet military specifications under the MIL-DTL 5015 Series. It features a straight plug shell style with a threaded coupling mechanism. The connector includes 2 solder cup contacts of size 16S, with hard silver plating for durability. This connector has a contact rating of 22 A at +20 °C and a contact resistance of 6 mΩ. It operates effectively within a temperature range of -55°C to +125°C and has an insulator resistance exceeding 1000 MΩ. The connector is rated for 500 mating cycles and is resistant to salt spray for up to 500 hours. The shell is made from aluminum alloy with olive drab chromate coating over cadmium plating, ensuring robust performance in harsh environments. It also meets IP65 standards for ingress protection. The connector is suitable for applications requiring reliable electrical connections in military and industrial settings.
ER 2C 2#16S PIN PLUG
CIRCULAR CONNECTOR, PLUG, 14S-9, CABLE; Military Specification:MIL-DT
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ITT Cannon MS3106F14S-9PY | 02K7676 |
| Product Name | Circular Connector, Plug, 14S-9, Cable; Military Specification Itt Cannon | |
| Gender | Male / Plug |