ITT Cannon Connectors Mil-Qualified, Circular Body, All MS3106F10SL-3P

Description
5015 SI PLG 3#16 PIN 045269-0003
Request a Quote Datasheet
Description
5015 SI PLG 3#16 PIN 045269-0003
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3106F10SL-3P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3106F10SL-3P
Connectors Mil-Qualified, Circular Body, All MS3106F10SL-3P
5015 SI PLG 3#16 PIN 045269-0003

5015 SI PLG 3#16 PIN 045269-0003

Buy Now
Circular Connector Assemblies - 1200-1110-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1200-1110-ND
Circular Connector Assemblies 1200-1110-ND
3 Position Circular Connector Plug, Male Pins Solder Cup

3 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
 - ITT Cannon MS3106F10SL-3P - PEI-Genesis
Philadelphia, PA, United States
ER 3C 3#16S SKT PLUG

ER 3C 3#16S SKT PLUG

Buy Now
Circular Connector Assemblies - MS3106F10SL-3P - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Assemblies
MS3106F10SL-3P
Circular Connector Assemblies MS3106F10SL-3P
CONN PLUG MALE 3P SOLDER CUP

CONN PLUG MALE 3P SOLDER CUP

Supplier's Site Datasheet
Circular Connector Plug Size 10Sl 3 Position, Cable; Military Specification Itt Cannon - 50F2539 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 10Sl 3 Position, Cable; Military Specification Itt Cannon
50F2539
Circular Connector Plug Size 10Sl 3 Position, Cable; Military Specification Itt Cannon 50F2539
CIRCULAR CONNECTOR PLUG SIZE 10SL 3 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 10SL 3 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey PEI-Genesis ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106F10SL-3P 1200-1110-ND ITT Cannon MS3106F10SL-3P MS3106F10SL-3P 50F2539
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector Assemblies Circular Connector Assemblies Circular Connector Plug Size 10Sl 3 Position, Cable; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Voltage Rating 500 to 700 volts 500 to 700 volts
Current Rating 22.0 amps 22.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 3079936 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug
Geometry Straight; Straight
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details