ITT Cannon Circular Connector Plug, Size 32, 4 Position, Cable; Military Specification Itt Cannon MS3106E32-17SX

Description
ER 4C 4#4 SKT PLUG
Request a Quote Datasheet
Description
ER 4C 4#4 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106E32-17SX - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#4 SKT PLUG

ER 4C 4#4 SKT PLUG

Buy Now
Swedesboro, NJ, United States
ER 4C 4#4 SKT PLUG

ER 4C 4#4 SKT PLUG

Buy Now
Circular Connector Plug, Size 32, 4 Position, Cable; Military Specification Itt Cannon - 81K3511 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 32, 4 Position, Cable; Military Specification Itt Cannon
81K3511
Circular Connector Plug, Size 32, 4 Position, Cable; Military Specification Itt Cannon 81K3511
CIRCULAR CONNECTOR PLUG, SIZE 32, 4 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 32, 4 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106E32-17SX MS3106E32-17SX 81K3511
Product Name Circular Connector Plug, Size 32, 4 Position, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Vertical - 1335G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-109-603-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers