ITT Cannon Circular Connector Plug, Size 32, 4 Position, Cable; Military Specification Itt Cannon MS3106E32-17PW

Description
ER 4C 4#4 PIN PLUG
Request a Quote Datasheet
Description
ER 4C 4#4 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106E32-17PW - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#4 PIN PLUG

ER 4C 4#4 PIN PLUG

Buy Now
Circular Connector Plug, Size 32, 4 Position, Cable; Military Specification Itt Cannon - 02K7605 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 32, 4 Position, Cable; Military Specification Itt Cannon
02K7605
Circular Connector Plug, Size 32, 4 Position, Cable; Military Specification Itt Cannon 02K7605
CIRCULAR CONNECTOR PLUG, SIZE 32, 4 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 32, 4 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106E32-17PW 02K7605
Product Name Circular Connector Plug, Size 32, 4 Position, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Circular Connector Assemblies - ECJ.2B.308.CLA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 10.0 amps
View Details
2 suppliers