ITT Cannon Circular Connector, Plug, 28-11, Cable; Military Specification Itt Cannon MS3106E28-11SZF187

Description
ER 22C 18#16 4#12 SKT PLUG
Request a Quote Datasheet
Description
ER 22C 18#16 4#12 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ER 22C 18#16 4#12 SKT PLUG

ER 22C 18#16 4#12 SKT PLUG

Buy Now
 - ITT Cannon MS3106E28-11SZF187 - PEI-Genesis
Philadelphia, PA, United States
ER 22C 18#16 4#12 SKT PLUG

ER 22C 18#16 4#12 SKT PLUG

Buy Now
Circular Connector, Plug, 28-11, Cable; Military Specification Itt Cannon - 25K7590 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 28-11, Cable; Military Specification Itt Cannon
25K7590
Circular Connector, Plug, 28-11, Cable; Military Specification Itt Cannon 25K7590
CIRCULAR CONNECTOR, PLUG, 28-11, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 28-11, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Gender:Plug RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3106E28-11SZF187 ITT Cannon MS3106E28-11SZF187 25K7590
Product Name Circular Connector, Plug, 28-11, Cable; Military Specification Itt Cannon
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 6 16mm² Bulk - 1339g2 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
2 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Sensors Photomicro - EE-SX4162-P2 - Heilind Electronics, Inc.
Specs
Connector Type Micro Connector and Nano Connector
View Details