ITT Cannon Circular Connector, Plug, 24-22, Cable; Military Specification Itt Cannon MS3106E24-22PY

Description
ER 4C 4#8 PIN PLUG
Request a Quote Datasheet
Description
ER 4C 4#8 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106E24-22PY - PEI-Genesis
Philadelphia, PA, United States
ER 4C 4#8 PIN PLUG

ER 4C 4#8 PIN PLUG

Buy Now
Circular Connector, Plug, 24-22, Cable; Military Specification Itt Cannon - 02K7549 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-22, Cable; Military Specification Itt Cannon
02K7549
Circular Connector, Plug, 24-22, Cable; Military Specification Itt Cannon 02K7549
CIRCULAR CONNECTOR, PLUG, 24-22, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:YRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-22, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:YRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106E24-22PY 02K7549
Product Name Circular Connector, Plug, 24-22, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Silver Plated Primary Power Wire Contacts Standard AWG 4 25mm² - 1339G4 - Anderson Power Products
Specs
Contact Size (AWG) 10 AWG
View Details
4 suppliers
Power Entry Modules (PEM) - 486-3-103-780-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details