ITT Cannon Circular Connector, Plug, 24-10, Cable; Military Specification Itt Cannon MS3106E24-10P

Description
ER 7C 7#8 PIN RECP WALL
Request a Quote
Description
ER 7C 7#8 PIN RECP WALL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106E24-10P - PEI-Genesis
Philadelphia, PA, United States
ER 7C 7#8 PIN RECP WALL

ER 7C 7#8 PIN RECP WALL

Buy Now
Circular Connector, Plug, 24-10, Cable; Military Specification Itt Cannon - 67H0760 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 24-10, Cable; Military Specification Itt Cannon
67H0760
Circular Connector, Plug, 24-10, Cable; Military Specification Itt Cannon 67H0760
CIRCULAR CONNECTOR, PLUG, 24-10, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 24-10, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Insert Rotation:NRoHS Compliant: No

Supplier's Site
Connector Circular Straight Plug 07Ct Pin Itt Cannon - 50AJ5404 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Straight Plug 07Ct Pin Itt Cannon
50AJ5404
Connector Circular Straight Plug 07Ct Pin Itt Cannon 50AJ5404
CONNECTOR CIRCULAR STRAIGHT PLUG 07CT PIN

CONNECTOR CIRCULAR STRAIGHT PLUG 07CT PIN

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106E24-10P 67H0760 50AJ5404
Product Name Circular Connector, Plug, 24-10, Cable; Military Specification Itt Cannon Connector Circular Straight Plug 07Ct Pin Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.07mm, Top Row, Low detent - 1317G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers