ITT Cannon
Er 3C 3#8 Pin Plug Itt Cannon
MS3106E22-2PF187
Description
ER 3C 3#8 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
ER 3C 3#8 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Er 3C 3#8 Pin Plug Itt Cannon
31K4270
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon MS3106E22-2PF187 |
31K4270 |
|
Product Name
|
|
Er 3C 3#8 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
D-Sub Connector
Gender
Female / Jack
Mounting
Free Hanging (In-Line)
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers