ITT Cannon Er 8C 8#12 Pin Plug Itt Cannon MS3106E22-23PY

Description
ER 8C 8#12 PIN PLUG
Request a Quote
Description
ER 8C 8#12 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106E22-23PY - PEI-Genesis
Philadelphia, PA, United States
ER 8C 8#12 PIN PLUG

ER 8C 8#12 PIN PLUG

Buy Now
Er 8C 8#12 Pin Plug Itt Cannon - 02K7527 - Newark, An Avnet Company
Chicago, IL, United States
Er 8C 8#12 Pin Plug Itt Cannon
02K7527
Er 8C 8#12 Pin Plug Itt Cannon 02K7527
ER 8C 8#12 PIN PLUG

ER 8C 8#12 PIN PLUG

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106E22-23PY 02K7527
Product Name Er 8C 8#12 Pin Plug Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508B6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - DIP Pogo Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190315 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details