ITT Cannon Circular Conn, Plug, 20-7, Cable; Military Specification Itt Cannon MS3106E20-7S

Description
ER 8C 8#16 SKT PLUG
Request a Quote Datasheet
Description
ER 8C 8#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106E20-7S - PEI-Genesis
Philadelphia, PA, United States
ER 8C 8#16 SKT PLUG

ER 8C 8#16 SKT PLUG

Buy Now
Swedesboro, NJ, United States
ER 8C 8#16 SKT PLUG

ER 8C 8#16 SKT PLUG

Buy Now
Circular Conn, Plug, 20-7, Cable; Military Specification Itt Cannon - 13AC0122 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 20-7, Cable; Military Specification Itt Cannon
13AC0122
Circular Conn, Plug, 20-7, Cable; Military Specification Itt Cannon 13AC0122
CIRCULAR CONN, PLUG, 20-7, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONN, PLUG, 20-7, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet
Circular Connector, Plug, 20-7, Cable; Military Specification Itt Cannon - 19C8910 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 20-7, Cable; Military Specification Itt Cannon
19C8910
Circular Connector, Plug, 20-7, Cable; Military Specification Itt Cannon 19C8910
CIRCULAR CONNECTOR, PLUG, 20-7, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 20-7, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106E20-7S MS3106E20-7S 13AC0122
Product Name Circular Conn, Plug, 20-7, Cable; Military Specification Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1421/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details