ITT Cannon Circular Connector Plug, Size 18, 2 Position, Cable; Military Specification Itt Cannon MS3106E18-3P

Description
ER 2C 2#12 SKT RECP BOX
Request a Quote Datasheet
Description
ER 2C 2#12 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106E18-3P - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#12 SKT RECP BOX

ER 2C 2#12 SKT RECP BOX

Buy Now
Circular Connector Plug, Size 18, 2 Position, Cable; Military Specification Itt Cannon - 02K7455 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 18, 2 Position, Cable; Military Specification Itt Cannon
02K7455
Circular Connector Plug, Size 18, 2 Position, Cable; Military Specification Itt Cannon 02K7455
CIRCULAR CONNECTOR PLUG, SIZE 18, 2 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 18, 2 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106E18-3P 02K7455
Product Name Circular Connector Plug, Size 18, 2 Position, Cable; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products