ITT Cannon Circular Connector Assemblies MS3106E14S-5S

Description
5 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
5 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1200-1106-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1200-1106-ND
Circular Connector Assemblies 1200-1106-ND
5 Position Circular Connector Plug, Female Sockets Solder Cup

5 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
 - ITT Cannon MS3106E14S-5S - PEI-Genesis
Philadelphia, PA, United States
ER 5C 5#16S PIN PLUG

ER 5C 5#16S PIN PLUG

Buy Now
Circular Connector, Plug, 14S-5, Cable; Military Specification Itt Cannon - 98F9507 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 14S-5, Cable; Military Specification Itt Cannon
98F9507
Circular Connector, Plug, 14S-5, Cable; Military Specification Itt Cannon 98F9507
CIRCULAR CONNECTOR, PLUG, 14S-5, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 14S-5, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1200-1106-ND ITT Cannon MS3106E14S-5S 98F9507
Product Name Circular Connector Assemblies Circular Connector, Plug, 14S-5, Cable; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 200 to 250 volts
Current Rating 22.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 3246451 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details