ITT Cannon Connectors Circlr,Industrial,Metal,Assembld/Kitted MS3106E12S-3P

Description
ER 2C 2#16S PIN PLUG
Request a Quote Datasheet
Description
ER 2C 2#16S PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3106E12S-3P - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#16S PIN PLUG

ER 2C 2#16S PIN PLUG

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - MS3106E12S-3P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
MS3106E12S-3P
Connectors Circlr,Industrial,Metal,Assembld/Kitted MS3106E12S-3P
5015 SI STR PLUG 2#16 PIN

5015 SI STR PLUG 2#16 PIN

Buy Now
Circular Connector Assemblies - 1003-MS3106E12S-3P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1003-MS3106E12S-3P-ND
Circular Connector Assemblies 1003-MS3106E12S-3P-ND
MIL-DTL 5015 SERIES I

MIL-DTL 5015 SERIES I

Buy Now Datasheet
Circular Connector Plug Size 12S, 2 Position, Cable; Military Specification Itt Cannon - 12C0429 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 12S, 2 Position, Cable; Military Specification Itt Cannon
12C0429
Circular Connector Plug Size 12S, 2 Position, Cable; Military Specification Itt Cannon 12C0429
CIRCULAR CONNECTOR PLUG SIZE 12S, 2 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 12S, 2 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Circular Conn, Plug, 12S-3, Cable; Military Specification Itt Cannon - 13AC0091 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 12S-3, Cable; Military Specification Itt Cannon
13AC0091
Circular Conn, Plug, 12S-3, Cable; Military Specification Itt Cannon 13AC0091
CIRCULAR CONN, PLUG, 12S-3, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

CIRCULAR CONN, PLUG, 12S-3, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Straight Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded; Contact Plating:SilverRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3106E12S-3P MS3106E12S-3P 1003-MS3106E12S-3P-ND 12C0429
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Assemblies Circular Connector Plug Size 12S, 2 Position, Cable; Military Specification Itt Cannon
Gender Male / Plug Male / Plug
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Voltage Rating 500 to 700 volts
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details