ITT Cannon Circular Connector, Receptacle, Size 28, 7 Position, Wall; Military Specification Itt Cannon MS310328-10S

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 7 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Back Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 7 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Back Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 28, 7 Position, Wall; Military Specification Itt Cannon - 02K7335 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 28, 7 Position, Wall; Military Specification Itt Cannon
02K7335
Circular Connector, Receptacle, Size 28, 7 Position, Wall; Military Specification Itt Cannon 02K7335
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 7 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Back Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 28, 7 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Back Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02K7335
Product Name Circular Connector, Receptacle, Size 28, 7 Position, Wall; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

BNC (M) St. Connector for RG11 Cable - ET-BMS-19 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
Backplane Connectors - XC5C-4822A - 1005685-XC5C-4822A - Win Source Electronics
Specs
Termination Solder
Mounting Through Hole, Right Angle
Current Rating 2.0 amps
View Details
3 suppliers