ITT Cannon Circular Connector, Rcpt, 24-28, Flange; Military Specification Itt Cannon MS3102R24-28SX

Description
ER 24C 24#16 SKT RECP BOX
Request a Quote Datasheet
Description
ER 24C 24#16 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
ER 24C 24#16 SKT RECP BOX

ER 24C 24#16 SKT RECP BOX

Buy Now
 - ITT Cannon MS3102R24-28SX - PEI-Genesis
Philadelphia, PA, United States
ER 24C 24#16 SKT RECP BOX

ER 24C 24#16 SKT RECP BOX

Buy Now
Circular Connector, Rcpt, 24-28, Flange; Military Specification Itt Cannon - 02K7204 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-28, Flange; Military Specification Itt Cannon
02K7204
Circular Connector, Rcpt, 24-28, Flange; Military Specification Itt Cannon 02K7204
CIRCULAR CONNECTOR, RCPT, 24-28, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-28, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3102R24-28SX ITT Cannon MS3102R24-28SX 02K7204
Product Name Circular Connector, Rcpt, 24-28, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-00 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Connector - Double Sided Micro Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
SAE Hermetic Terminal Seal - 27404 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 105.0 amps
View Details
75 OHM Connectors BNC 90° Plug - 110249 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details