ITT Cannon Circular Conn, Rcpt, 18-12, Box Mount; Military Specification Itt Cannon MS3102R18-12S

Description
ER 6C 6#16 PIN RECP BOX
Request a Quote
Description
ER 6C 6#16 PIN RECP BOX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
ER 6C 6#16 PIN RECP BOX

ER 6C 6#16 PIN RECP BOX

Buy Now
 - ITT Cannon MS3102R18-12S - PEI-Genesis
Philadelphia, PA, United States
ER 6C 6#16 PIN RECP BOX

ER 6C 6#16 PIN RECP BOX

Buy Now
Circular Conn, Rcpt, 18-12, Box Mount; Military Specification Itt Cannon - 13AC0074 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 18-12, Box Mount; Military Specification Itt Cannon
13AC0074
Circular Conn, Rcpt, 18-12, Box Mount; Military Specification Itt Cannon 13AC0074
CIRCULAR CONN, RCPT, 18-12, BOX MOUNT; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 18-12, BOX MOUNT; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site
Circular Connector, Rcpt, 18-12, Flange; Military Specification Itt Cannon - 67H0707 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 18-12, Flange; Military Specification Itt Cannon
67H0707
Circular Connector, Rcpt, 18-12, Flange; Military Specification Itt Cannon 67H0707
CIRCULAR CONNECTOR, RCPT, 18-12, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 18-12, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3102R18-12S ITT Cannon MS3102R18-12S 13AC0074
Product Name Circular Conn, Rcpt, 18-12, Box Mount; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5776 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details