ITT Cannon Circular Connector, Rcpt, 16S-1, Flange; Military Specification Itt Cannon MS3102R16S-1PF16

Description
ER 7C 7#16S SKT RECP
Request a Quote Datasheet
Description
ER 7C 7#16S SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102R16S-1PF16 - PEI-Genesis
Philadelphia, PA, United States
ER 7C 7#16S SKT RECP

ER 7C 7#16S SKT RECP

Buy Now
Circular Connector, Rcpt, 16S-1, Flange; Military Specification Itt Cannon - 31X6892 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 16S-1, Flange; Military Specification Itt Cannon
31X6892
Circular Connector, Rcpt, 16S-1, Flange; Military Specification Itt Cannon 31X6892
CIRCULAR CONNECTOR, RCPT, 16S-1, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 16S-1, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102R16S-1PF16 31X6892
Product Name Circular Connector, Rcpt, 16S-1, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
50 Ohm TNC Bulkhead Jack - 190421(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
Din Rail, Channel - 2946-2000-2233-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers