ITT Cannon Circular Connector, Rcpt, 32-7, Flange; Military Specification Itt Cannon MS3102E32-7SY

Description
ER 35C 28#16 7#12 SKT RECP BOX
Request a Quote Datasheet
Description
ER 35C 28#16 7#12 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102E32-7SY - PEI-Genesis
Philadelphia, PA, United States
ER 35C 28#16 7#12 SKT RECP BOX

ER 35C 28#16 7#12 SKT RECP BOX

Buy Now
Circular Connector, Rcpt, 32-7, Flange; Military Specification Itt Cannon - 25K7261 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 32-7, Flange; Military Specification Itt Cannon
25K7261
Circular Connector, Rcpt, 32-7, Flange; Military Specification Itt Cannon 25K7261
CIRCULAR CONNECTOR, RCPT, 32-7, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 32-7, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:35Contacts; Circular Contact Type:Solder Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102E32-7SY 25K7261
Product Name Circular Connector, Rcpt, 32-7, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Blade Type Power Connector Assemblies - 2243-1330G3-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details