ITT Cannon Circular Connector, Receptacle, Size 32, 12 Position, Box; Military Specification Itt Cannon MS3102E32-6PX

Description
ER 23C 16#16 2#12 3#8 2#4 PIN
Request a Quote Datasheet
Description
ER 23C 16#16 2#12 3#8 2#4 PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102E32-6PX - PEI-Genesis
Philadelphia, PA, United States
ER 23C 16#16 2#12 3#8 2#4 PIN

ER 23C 16#16 2#12 3#8 2#4 PIN

Buy Now
Circular Connector, Receptacle, Size 32, 12 Position, Box; Military Specification Itt Cannon - 27M0338 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 32, 12 Position, Box; Military Specification Itt Cannon
27M0338
Circular Connector, Receptacle, Size 32, 12 Position, Box; Military Specification Itt Cannon 27M0338
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 12 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 32, 12 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102E32-6PX 27M0338
Product Name Circular Connector, Receptacle, Size 32, 12 Position, Box; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details