ITT Cannon Circular Connector, Rcpt, 24-9, Flange; Military Specification Itt Cannon MS3102E24-9P

Description
ER 2C 2#4 PIN RECP LINE
Request a Quote Datasheet
Description
ER 2C 2#4 PIN RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon MS3102E24-9P - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#4 PIN RECP LINE

ER 2C 2#4 PIN RECP LINE

Buy Now
Circular Connector, Rcpt, 24-9, Flange; Military Specification Itt Cannon - 02K6942 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 24-9, Flange; Military Specification Itt Cannon
02K6942
Circular Connector, Rcpt, 24-9, Flange; Military Specification Itt Cannon 02K6942
CIRCULAR CONNECTOR, RCPT, 24-9, FLANGE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 24-9, FLANGE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon MS3102E24-9P 02K6942
Product Name Circular Connector, Rcpt, 24-9, Flange; Military Specification Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1330-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
6 suppliers