ITT Cannon Circular Connector, Receptacle, Size 22, 7 Position, Box; Military Specification Itt Cannon MS3102E22-28P

Description
ER 7C 7#12 PIN RECP LINE
Request a Quote Datasheet
Description
ER 7C 7#12 PIN RECP LINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
ER 7C 7#12 PIN RECP LINE

ER 7C 7#12 PIN RECP LINE

Buy Now
Circular Connector, Receptacle, Size 22, 7 Position, Box; Military Specification Itt Cannon - 02K6904 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 22, 7 Position, Box; Military Specification Itt Cannon
02K6904
Circular Connector, Receptacle, Size 22, 7 Position, Box; Military Specification Itt Cannon 02K6904
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 7 POSITION, BOX; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 22, 7 POSITION, BOX; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet
Circular Conn, Rcpt, 22-28, Box Mount; Military Specification Itt Cannon - 13AC0036 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, 22-28, Box Mount; Military Specification Itt Cannon
13AC0036
Circular Conn, Rcpt, 22-28, Box Mount; Military Specification Itt Cannon 13AC0036
CIRCULAR CONN, RCPT, 22-28, BOX MOUNT; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONN, RCPT, 22-28, BOX MOUNT; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3102E22-28P 02K6904 13AC0036
Product Name Circular Connector, Receptacle, Size 22, 7 Position, Box; Military Specification Itt Cannon Circular Conn, Rcpt, 22-28, Box Mount; Military Specification Itt Cannon
Connector Type Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-01 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Insulated Banana Jack - 906 / 981 - BRIM Electronics, Inc.
Specs
Gender Female / Jack
Termination Screw Lug
Current Rating 15.0 amps
View Details
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29000-031 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Standard Circular Connectors - 1-1589062-5 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 28 AWG
View Details